L-com, Inc. Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 50.0 ft TRD855XCR-50

Description
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink
Datasheet
Description
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 50.0 ft - TRD855XCR-50 - L-com, Inc.
North Andover, MA, United States
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 50.0 ft
TRD855XCR-50
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 50.0 ft TRD855XCR-50
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today!

Features

  • Category 5E rated for High Speed Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 cross-wired to uplink between hubs and switches
  • 26AWG stranded conductors for flexibility
  • Available in lengths from 2 Ft to 100

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Patch Cable, Cat5E, Rj45, Crossover, 50Ft; Lan Category L-Com - 90M1850 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat5E, Rj45, Crossover, 50Ft; Lan Category L-Com
90M1850
Patch Cable, Cat5E, Rj45, Crossover, 50Ft; Lan Category L-Com 90M1850
PATCH CABLE, CAT5E, RJ45, CROSSOVER, 50FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT5E, RJ45, CROSSOVER, 50FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855XCR-50 90M1850
Product Name Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 50.0 ft Patch Cable, Cat5E, Rj45, Crossover, 50Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Product Type Patch Patch
Cable Length 50 ft (152 dm) 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data