L-com, Inc. Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 2.0 ft TRD855XCR-2

Description
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink
Description
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 2.0 ft - TRD855XCR-2 - L-com, Inc.
North Andover, MA, United States
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 2.0 ft
TRD855XCR-2
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 2.0 ft TRD855XCR-2
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today!

Features

  • Category 5E rated for High Speed Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 cross-wired to uplink between hubs and switches
  • 26AWG stranded conductors for flexibility
  • Available in lengths from 2 Ft to 100

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Cbl Rj45 Shld X-Over Cat5E 2 L-Com - 03M5590 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45 Shld X-Over Cat5E 2 L-Com
03M5590
Cbl Rj45 Shld X-Over Cat5E 2 L-Com 03M5590
CBL RJ45 SHLD X-OVER CAT5E 2

CBL RJ45 SHLD X-OVER CAT5E 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855XCR-2 03M5590
Product Name Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 2.0 ft Cbl Rj45 Shld X-Over Cat5E 2 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details