L-com, Inc. Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft TRD855XCR-10

Description
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink
Description
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft - TRD855XCR-10 - L-com, Inc.
North Andover, MA, United States
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft
TRD855XCR-10
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft TRD855XCR-10
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today!

Features

  • Category 5E rated for High Speed Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 cross-wired to uplink between hubs and switches
  • 26AWG stranded conductors for flexibility
  • Available in lengths from 2 Ft to 100

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Enet Cable, Cat5E, Rj45 Plug-Plug, 10Ft; Lan Category L-Com - 90M1844 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat5E, Rj45 Plug-Plug, 10Ft; Lan Category L-Com
90M1844
Enet Cable, Cat5E, Rj45 Plug-Plug, 10Ft; Lan Category L-Com 90M1844
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD855XCR Series RoHS Compliant: Yes

ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD855XCR Series RoHS Compliant: Yes

Supplier's Site
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft - 70126489 - Allied Electronics, Inc.
Fort Worth, TX, USA
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft
70126489
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft 70126489
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft

Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft

Supplier's Site
Cable Assemblies - Modular Cables - TRD855XCR-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD855XCR-10
Cable Assemblies - Modular Cables TRD855XCR-10
CBL RJ45 SHLD X-OVER CAT5E 10'

CBL RJ45 SHLD X-OVER CAT5E 10'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD855XCR-10 90M1844 70126489 TRD855XCR-10
Product Name Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft Enet Cable, Cat5E, Rj45 Plug-Plug, 10Ft; Lan Category L-Com Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 10.0 ft Cable Assemblies - Modular Cables
Application LAN / Ethernet LAN / Ethernet
Product Type Patch
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm) 10 ft (30.48 dm)
Connector Type RJ-45 RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details