L-com, Inc. Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 50.0m TRD855WTG-50M

Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Used to connect Cat5e devices and cables in an enclosure or panel Gel-filled jacket provides moisture protection Built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal UV rated jacket resists damage caused by sunlight exposure Features solid conductors for termination into standard IDC connectors Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Used to connect Cat5e devices and cables in an enclosure or panel Gel-filled jacket provides moisture protection Built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal UV rated jacket resists damage caused by sunlight exposure Features solid conductors for termination into standard IDC connectors Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 50.0m - TRD855WTG-50M - L-com, Inc.
North Andover, MA, United States
Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 50.0m
TRD855WTG-50M
Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 50.0m TRD855WTG-50M
Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Used to connect Cat5e devices and cables in an enclosure or panel Gel-filled jacket provides moisture protection Built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal UV rated jacket resists damage caused by sunlight exposure Features solid conductors for termination into standard IDC connectors Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Used to connect Cat5e devices and cables in an enclosure or panel
  • Gel-filled jacket provides moisture protection
  • Built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal
  • UV rated jacket resists damage caused by sunlight exposure
  • Features solid conductors for termination into standard IDC connectors

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Ca C5E Osp Utp Blk Grmt 50M L-Com - 28X9824 - Newark, An Avnet Company
Chicago, IL, United States
Ca C5E Osp Utp Blk Grmt 50M L-Com
28X9824
Ca C5E Osp Utp Blk Grmt 50M L-Com 28X9824
CA C5E OSP UTP BLK GRMT 50M

CA C5E OSP UTP BLK GRMT 50M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855WTG-50M 28X9824
Product Name Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 50.0m Ca C5E Osp Utp Blk Grmt 50M L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Measurement Solutions // Cables for NVH-Testing // Adapter cables, multicore cables, breakout boxes and connection adapter // 8-fold IEPE triax multicore cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 16.4 ft (50 dm)
View Details