L-com, Inc. Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 5.0 ft TRD855WTG-5

Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Used to connect Cat5e devices and cables in an enclosure or panel Gel-filled jacket provides moisture protection Built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal UV rated jacket resists damage caused by sunlight exposure Features solid conductors for termination into standard IDC connectors Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet
Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Used to connect Cat5e devices and cables in an enclosure or panel Gel-filled jacket provides moisture protection Built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal UV rated jacket resists damage caused by sunlight exposure Features solid conductors for termination into standard IDC connectors Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 5.0 ft - TRD855WTG-5 - L-com, Inc.
North Andover, MA, United States
Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 5.0 ft
TRD855WTG-5
Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 5.0 ft TRD855WTG-5
Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Used to connect Cat5e devices and cables in an enclosure or panel Gel-filled jacket provides moisture protection Built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal UV rated jacket resists damage caused by sunlight exposure Features solid conductors for termination into standard IDC connectors Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Used to connect Cat5e devices and cables in an enclosure or panel
  • Gel-filled jacket provides moisture protection
  • Built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a watertight seal
  • UV rated jacket resists damage caused by sunlight exposure
  • Features solid conductors for termination into standard IDC connectors

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Ethernet Cable Assembly; Connector Type A L-Com - 90M1842 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Connector Type A L-Com
90M1842
Ethernet Cable Assembly; Connector Type A L-Com 90M1842
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Black; Cable Length:5ft; LAN Category:Cat5e RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Black; Cable Length:5ft; LAN Category:Cat5e RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855WTG-5 90M1842
Product Name Cat5e Outdoor Patch Cable, RJ45/RJ45, Weather Tight Grommet, Black, 5.0 ft Ethernet Cable Assembly; Connector Type A L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch
Cable Type Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details