L-com, Inc. Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 3.0 ft TRD855SZ-3

Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded cable with drain wire, these assemblies are designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing these L-com exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 5E rated for High Speed Network Performance Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet
Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded cable with drain wire, these assemblies are designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing these L-com exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 5E rated for High Speed Network Performance Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 3.0 ft - TRD855SZ-3 - L-com, Inc.
North Andover, MA, United States
Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 3.0 ft
TRD855SZ-3
Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 3.0 ft TRD855SZ-3
Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded cable with drain wire, these assemblies are designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing these L-com exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 5E rated for High Speed Network Performance Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded cable with drain wire, these assemblies are designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing these L-com exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today!

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage
  • Aluminized Polyester Shield for protection from EMI
  • Low toxicity and non-corrosive jacket to protect equipment and people
  • Category 5E rated for High Speed Network Performance
  • Stock lengths up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Cable Assemblies - Modular Cables - TRD855SZ-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD855SZ-3
Cable Assemblies - Modular Cables TRD855SZ-3
CBL RJ45 CAT5E SHLD LSZH 3'

CBL RJ45 CAT5E SHLD LSZH 3'

Supplier's Site
Patch Cord, Cat 5E Shielded, 3Ft, Black; Lan Category L-Com - 81H3885 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E Shielded, 3Ft, Black; Lan Category L-Com
81H3885
Patch Cord, Cat 5E Shielded, 3Ft, Black; Lan Category L-Com 81H3885
PATCH CORD, CAT 5E SHIELDED, 3FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Cable Length:0.915m RoHS Compliant: Yes

PATCH CORD, CAT 5E SHIELDED, 3FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:-; Cable Length:0.915m RoHS Compliant: Yes

Supplier's Site Datasheet
Patch Cord; 3 ft.; 26 AWG; 4 Pair Stranded; Non booted; Black; UL Listed - 70126219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord; 3 ft.; 26 AWG; 4 Pair Stranded; Non booted; Black; UL Listed
70126219
Patch Cord; 3 ft.; 26 AWG; 4 Pair Stranded; Non booted; Black; UL Listed 70126219
Category 5E RJ45 to RJ45 Shielded Low Smoke Zero Halogen Patch Cord, 26 AWG This cable series utilizes a non halogen compound that exhibits high flame retardancy, low smoke, low corrosive and low toxicity. These properties are a common requirement in ship-board, aircraft and sealed equipment room environments. The black thermoplastic jacketing provides excellent durability and flexibility. Four 26 AWG pairs are shielded with aluminized polyester wrap with a drain wire over the foil. RJ45 to RJ45 shielded low smoke zero halogen patch cord. These screened (shielded) patch cords are great for a variety of electrically noisy environments where EMI is an issue. They utilize two or four pair cabling covered by a foil or foil+braid shield.

Category 5E RJ45 to RJ45 Shielded Low Smoke Zero Halogen Patch Cord, 26 AWG
This cable series utilizes a non halogen compound that exhibits high flame retardancy, low smoke, low corrosive and low toxicity. These properties are a common requirement in ship-board, aircraft and sealed equipment room environments. The black thermoplastic jacketing provides excellent durability and flexibility. Four 26 AWG pairs are shielded with aluminized polyester wrap with a drain wire over the foil.
RJ45 to RJ45 shielded low smoke zero halogen patch cord. These screened (shielded) patch cords are great for a variety of electrically noisy environments where EMI is an issue. They utilize two or four pair cabling covered by a foil or foil+braid shield.

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD855SZ-3 TRD855SZ-3 81H3885 70126219
Product Name Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 3.0 ft Cable Assemblies - Modular Cables Patch Cord, Cat 5E Shielded, 3Ft, Black; Lan Category L-Com Patch Cord; 3 ft.; 26 AWG; 4 Pair Stranded; Non booted; Black; UL Listed
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm)
Connector Type RJ-45 RJ-45; RJ45 Plug RJ-45
Unlock Full Specs
to access all available technical data