Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded cable with drain wire, these assemblies are designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing these L-com exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today!
Features
Application
Category 5E RJ45 to RJ45 Shielded Low Smoke Zero Halogen Patch Cord, 26 AWG
This cable series utilizes a non halogen compound that exhibits high flame retardancy, low smoke, low corrosive and low toxicity. These properties are a common requirement in ship-board, aircraft and sealed equipment room environments. The black thermoplastic jacketing provides excellent durability and flexibility. Four 26 AWG pairs are shielded with aluminized polyester wrap with a drain wire over the foil.
RJ45 to RJ45 shielded low smoke zero halogen patch cord. These screened (shielded) patch cords are great for a variety of electrically noisy environments where EMI is an issue. They utilize two or four pair cabling covered by a foil or foil+braid shield.
CBL RJ45 CAT5E SHLD LSZH 1 ROHS COMPLIANT: YES
CBL RJ45 CAT5E SHLD LSZH 1'
| L-com, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD855SZ-1 | 70126218 | 81H3898 | TRD855SZ-1 |
| Product Name | Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 1.0ft | Patch Cord; 1 ft.; 26 AWG; 4 Pair Stranded; Non booted; Black; UL Listed | Cbl Rj45 Cat5E Shld Lszh 1 Rohs Compliant L-Com | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet; Telecommunications | |||
| Cable Type | Cat 5 | Cat 5 | ||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |