L-com, Inc. Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Right, 4.0m TRD855SRA7DBL-4M

Description
L-com's unique, patented, braid shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve true Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. Built with special, high-flex cable, these assemblies are rated for 10 million flex cycles at 8x the cable diameter making them ideal for continuous motion applications. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection High flex PUR jacket with 26AWG stranded conductors Category 5e Rated; with straight RJ45 connector orientation to Right Angle Right RJ45 connector orientation Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation or manufacturing Data Center
Datasheet
Description
L-com's unique, patented, braid shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve true Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. Built with special, high-flex cable, these assemblies are rated for 10 million flex cycles at 8x the cable diameter making them ideal for continuous motion applications. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection High flex PUR jacket with 26AWG stranded conductors Category 5e Rated; with straight RJ45 connector orientation to Right Angle Right RJ45 connector orientation Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation or manufacturing Data Center
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Right, 4.0m - TRD855SRA7DBL-4M - L-com, Inc.
North Andover, MA, United States
Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Right, 4.0m
TRD855SRA7DBL-4M
Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Right, 4.0m TRD855SRA7DBL-4M
L-com's unique, patented, braid shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve true Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. Built with special, high-flex cable, these assemblies are rated for 10 million flex cycles at 8x the cable diameter making them ideal for continuous motion applications. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection High flex PUR jacket with 26AWG stranded conductors Category 5e Rated; with straight RJ45 connector orientation to Right Angle Right RJ45 connector orientation Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation or manufacturing Data Center

L-com's unique, patented, braid shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve true Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. Built with special, high-flex cable, these assemblies are rated for 10 million flex cycles at 8x the cable diameter making them ideal for continuous motion applications. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications
  • S/UTP Braid shielded for EMI/RFI protection
  • High flex PUR jacket with 26AWG stranded conductors
  • Category 5e Rated; with straight RJ45 connector orientation to Right Angle Right RJ45 connector orientation
  • Temperature range: -20° to 80°C

Application

  • Industrial Ethernet
  • Continuous motion
  • Robotics
  • Factory Automation or manufacturing
  • Data Center
Supplier's Site
Patch Cord, Rj45 R/a Plug-Plug, 13.1Ft; Lan Category L-Com - 78AC5231 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 R/a Plug-Plug, 13.1Ft; Lan Category L-Com
78AC5231
Patch Cord, Rj45 R/a Plug-Plug, 13.1Ft; Lan Category L-Com 78AC5231
PATCH CORD, RJ45 R/A PLUG-PLUG, 13.1FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 R/A PLUG-PLUG, 13.1FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855SRA7DBL-4M 78AC5231
Product Name Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Right, 4.0m Patch Cord, Rj45 R/a Plug-Plug, 13.1Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Cable Length 13.12 ft (40 dm) 13.12 ft (40 dm)
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details