L-com, Inc. Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Up, 2.0m TRD855SRA2DBL-2M

Description
L-com's unique, patented, braid shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve true Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. Built with special, high-flex cable, these assemblies are rated for 10 million flex cycles at 8x the cable diameter making them ideal for continuous motion applications. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection High flex PUR jacket with 26AWG stranded conductors Category 5e Rated; with straight RJ45 connector orientation to Right Angle Up RJ45 connector orientation Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation or manufacturing Data Center
Description
L-com's unique, patented, braid shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve true Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. Built with special, high-flex cable, these assemblies are rated for 10 million flex cycles at 8x the cable diameter making them ideal for continuous motion applications. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection High flex PUR jacket with 26AWG stranded conductors Category 5e Rated; with straight RJ45 connector orientation to Right Angle Up RJ45 connector orientation Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation or manufacturing Data Center

Suppliers

Company
Product
Description
Supplier Links
Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Up, 2.0m - TRD855SRA2DBL-2M - L-com, Inc.
North Andover, MA, United States
Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Up, 2.0m
TRD855SRA2DBL-2M
Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Up, 2.0m TRD855SRA2DBL-2M
L-com's unique, patented, braid shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve true Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. Built with special, high-flex cable, these assemblies are rated for 10 million flex cycles at 8x the cable diameter making them ideal for continuous motion applications. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection High flex PUR jacket with 26AWG stranded conductors Category 5e Rated; with straight RJ45 connector orientation to Right Angle Up RJ45 connector orientation Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation or manufacturing Data Center

L-com's unique, patented, braid shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve true Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. Built with special, high-flex cable, these assemblies are rated for 10 million flex cycles at 8x the cable diameter making them ideal for continuous motion applications. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications
  • S/UTP Braid shielded for EMI/RFI protection
  • High flex PUR jacket with 26AWG stranded conductors
  • Category 5e Rated; with straight RJ45 connector orientation to Right Angle Up RJ45 connector orientation
  • Temperature range: -20° to 80°C

Application

  • Industrial Ethernet
  • Continuous motion
  • Robotics
  • Factory Automation or manufacturing
  • Data Center
Supplier's Site
C5E Rj45 S/utp Str-Up 26Str Pur Hiflx Dblu 2M L-Com - 23AK9128 - Newark, An Avnet Company
Chicago, IL, United States
C5E Rj45 S/utp Str-Up 26Str Pur Hiflx Dblu 2M L-Com
23AK9128
C5E Rj45 S/utp Str-Up 26Str Pur Hiflx Dblu 2M L-Com 23AK9128
C5e RJ45 S/UTP STR-UP 26STR PUR HIFLX DBLU 2M

C5e RJ45 S/UTP STR-UP 26STR PUR HIFLX DBLU 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855SRA2DBL-2M 23AK9128
Product Name Braid Shielded Category 5e High Flex Right Angle Ethernet Cable, Straight/Right Angle Up, 2.0m C5E Rj45 S/utp Str-Up 26Str Pur Hiflx Dblu 2M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details