L-com, Inc. Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Red 300.0 ft TRD855SIGRD-300

Description
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Red 300.0 ft - TRD855SIGRD-300 - L-com, Inc.
North Andover, MA, United States
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Red 300.0 ft
TRD855SIGRD-300
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Red 300.0 ft TRD855SIGRD-300
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day.

Features

  • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments
  • Foil plus Braid Shielding for maximum EMI/RFI protection
  • 24AWG Solid conductors for termination to IDC blocks where required
  • Exceeds EIA568 Category 5E requirements for high speed networks
  • Stock lengths up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 300 ; Lan Category L-Com - 23T9491 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 300 ; Lan Category L-Com
23T9491
Enet Cord, Cat5E, Rj45 Plug-Plug, 300 ; Lan Category L-Com 23T9491
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 300 ; LAN Category:Cat5e; Cable Length - Metric:91.4m; Cable Length - Imperial:300ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD855SIG Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 300 ; LAN Category:Cat5e; Cable Length - Metric:91.4m; Cable Length - Imperial:300ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD855SIG Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855SIGRD-300 23T9491
Product Name Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Red 300.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 300 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details