The Patch Cord, Cat5E, RJ45 Plug, SSTP, 15Ft, Grey is a shielded Ethernet cable designed for high-performance networking applications. It features two RJ45 shielded plugs and is constructed with four twisted pairs of 24 AWG solid bare copper conductors, ensuring reliable data transmission. The cable is compliant with TIA/EIA 568B wiring standards and has a nominal impedance of 100Ω. The cable jacket is made from low smoke zero halogen (LSZH) material, which is beneficial for safety in environments where fire hazards are a concern. The connectors are designed with a snagless boot to prevent damage during installation. This product operates effectively within a temperature range of -20°C to 80°C and is individually packaged for protection. The overall construction includes gold-plated contacts for enhanced conductivity and durability. Engineers seeking a robust and compliant patch cord for their networking needs may find this product suitable for various applications.
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day.
Features
Application
PATCH CORD, CAT5E, RJ45 PLUG, SSTP, 15FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 15.0 ft.
CABLE RJ45/RJ45 CAT5E IND 15'
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD855SIG-15 | 39K4171 | 70126098 | TRD855SIG-15 |
| Product Name | Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 15.0 ft | Patch Cord, Cat5E, Rj45 Plug, Sstp, 15Ft, Grey; Lan Category L-Com | Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 15.0 ft. | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet | Networking | |
| Cable Type | Cat 5 | Cat 5 | ||
| Cable Shielding | Foil Braid | Foil Braid | Shielded | |
| Cable Length | 15 ft (45.72 dm) | 15.09 ft (46 dm) | 15 ft (45.72 dm) | 15 ft (45.72 dm) |