L-com, Inc. Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Red 80.0 ft TRD855SCRRD-80

Description
For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1 Ft to 100 Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1 Ft to 100 Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Red 80.0 ft - TRD855SCRRD-80 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Red 80.0 ft
TRD855SCRRD-80
Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Red 80.0 ft TRD855SCRRD-80
For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1 Ft to 100 Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget.

Features

  • Category 5E rated for High Speed Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 Compliant for compatibility with your network
  • 26AWG stranded conductors for flexibility
  • Available in lengths from 1 Ft to 100 Ft

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 80 ; Lan Category L-Com - 23T9435 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 80 ; Lan Category L-Com
23T9435
Enet Cord, Cat5E, Rj45 Plug-Plug, 80 ; Lan Category L-Com 23T9435
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 80 ; LAN Category:Cat5e; Cable Length - Metric:24.4m; Cable Length - Imperial:80ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD855SCR Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 80 ; LAN Category:Cat5e; Cable Length - Metric:24.4m; Cable Length - Imperial:80ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD855SCR Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855SCRRD-80 23T9435
Product Name Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Red 80.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 80 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Cables, HV 1000 C - MC with HVA 280 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details