L-com, Inc. Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Black 2.0 ft TRD855SCRBLK-2

Description
For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1 Ft to 100 Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1 Ft to 100 Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Black 2.0 ft - TRD855SCRBLK-2 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Black 2.0 ft
TRD855SCRBLK-2
Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Black 2.0 ft TRD855SCRBLK-2
For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1 Ft to 100 Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget.

Features

  • Category 5E rated for High Speed Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 Compliant for compatibility with your network
  • 26AWG stranded conductors for flexibility
  • Available in lengths from 1 Ft to 100 Ft

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 2Ft; Lan Category L-Com - 23T9391 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 2Ft; Lan Category L-Com
23T9391
Enet Cord, Cat5E, Rj45 Plug-Plug, 2Ft; Lan Category L-Com 23T9391
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 2FT; LAN Category:Cat5e; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 2FT; LAN Category:Cat5e; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855SCRBLK-2 23T9391
Product Name Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Black 2.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 2Ft; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch
Cable Type Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to TNC Male Test Cable, RG58C/U - 1357 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details