L-com, Inc. Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 80.0 ft TRD855SCR-80

Description
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 80.0 ft - TRD855SCR-80 - L-com, Inc.
North Andover, MA, United States
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 80.0 ft
TRD855SCR-80
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 80.0 ft TRD855SCR-80
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget.

Features

  • Cat5E rated for High Speed Ethernet Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 compliant ensuring compatibility with your network
  • 26AWG stranded conductors provide flexibility
  • RoHS Compliant

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 80 ; Lan Category L-Com - 23T9369 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 80 ; Lan Category L-Com
23T9369
Enet Cord, Cat5E, Rj45 Plug-Plug, 80 ; Lan Category L-Com 23T9369
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 80 ; LAN Category:Cat5e; Cable Length - Metric:24.4m; Cable Length - Imperial:80ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD855SCR Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 80 ; LAN Category:Cat5e; Cable Length - Metric:24.4m; Cable Length - Imperial:80ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD855SCR Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855SCR-80 23T9369
Product Name Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 80.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 80 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details