L-com, Inc. Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 50.0 ft TRD855SCR-50

Description
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet
Description
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 50.0 ft - TRD855SCR-50 - L-com, Inc.
North Andover, MA, United States
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 50.0 ft
TRD855SCR-50
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 50.0 ft TRD855SCR-50
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget.

Features

  • Cat5E rated for High Speed Ethernet Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 compliant ensuring compatibility with your network
  • 26AWG stranded conductors provide flexibility
  • RoHS Compliant

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Patch Cord, Cat5E, Rj45 Plug, Stp, 50Ft, Grey; Lan Category L-Com - 26H1835 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Rj45 Plug, Stp, 50Ft, Grey; Lan Category L-Com
26H1835
Patch Cord, Cat5E, Rj45 Plug, Stp, 50Ft, Grey; Lan Category L-Com 26H1835
PATCH CORD, CAT5E, RJ45 PLUG, STP, 50FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT5E, RJ45 PLUG, STP, 50FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855SCR-50 26H1835
Product Name Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 50.0 ft Patch Cord, Cat5E, Rj45 Plug, Stp, 50Ft, Grey; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Length 50 ft (152 dm) 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD2453A201-007 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Connecting cable - 706-100/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details