L-com, Inc. Category 5e Shielded LSZH Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft TRD855ODSLZ-3

Description
Protect Ethernet cable runs outside with L-com's Shielded LSZH Outdoor Category 5E rated cables. The Low Smoke Zero Halogen jacket provides moisture and UV protection when used in an outdoor environment, has a CMX burn rating and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated with Overall Foil Shield LSZH (Low Smoke Zero Halogen) outer jacket provides water and UV protection and is suitable for direct burial Flame rating per IEC-332-1 and UL type CMX 24AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -20°C to +75°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing Applications with restricted Toxicity
Description
Protect Ethernet cable runs outside with L-com's Shielded LSZH Outdoor Category 5E rated cables. The Low Smoke Zero Halogen jacket provides moisture and UV protection when used in an outdoor environment, has a CMX burn rating and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated with Overall Foil Shield LSZH (Low Smoke Zero Halogen) outer jacket provides water and UV protection and is suitable for direct burial Flame rating per IEC-332-1 and UL type CMX 24AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -20°C to +75°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing Applications with restricted Toxicity

Suppliers

Company
Product
Description
Supplier Links
Category 5e Shielded LSZH Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft - TRD855ODSLZ-3 - L-com, Inc.
North Andover, MA, United States
Category 5e Shielded LSZH Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft
TRD855ODSLZ-3
Category 5e Shielded LSZH Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft TRD855ODSLZ-3
Protect Ethernet cable runs outside with L-com's Shielded LSZH Outdoor Category 5E rated cables. The Low Smoke Zero Halogen jacket provides moisture and UV protection when used in an outdoor environment, has a CMX burn rating and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated with Overall Foil Shield LSZH (Low Smoke Zero Halogen) outer jacket provides water and UV protection and is suitable for direct burial Flame rating per IEC-332-1 and UL type CMX 24AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -20°C to +75°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing Applications with restricted Toxicity

Protect Ethernet cable runs outside with L-com's Shielded LSZH Outdoor Category 5E rated cables. The Low Smoke Zero Halogen jacket provides moisture and UV protection when used in an outdoor environment, has a CMX burn rating and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 5e rated with Overall Foil Shield
  • LSZH (Low Smoke Zero Halogen) outer jacket provides water and UV protection and is suitable for direct burial
  • Flame rating per IEC-332-1 and UL type CMX
  • 24AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Temperature range of -20°C to +75°C

Application

  • Outdoor or Industrial Ethernet
  • Direct Burial applications
  • Process Industry applications
  • Manufacturing
  • Applications with restricted Toxicity
Supplier's Site
Rj45 C5E F/utp Lszh Blk 3F L-Com - 23AK9124 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C5E F/utp Lszh Blk 3F L-Com
23AK9124
Rj45 C5E F/utp Lszh Blk 3F L-Com 23AK9124
RJ45 C5e F/UTP LSZH BLK 3F

RJ45 C5e F/UTP LSZH BLK 3F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855ODSLZ-3 23AK9124
Product Name Category 5e Shielded LSZH Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft Rj45 C5E F/utp Lszh Blk 3F L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details