L-com, Inc. Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft TRD855ODS-3

Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 5E rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and maintains a CMX burn rating. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and maintains a CMX burn rating Overall Foil shield to protect from EMI/RFI interference 24AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Industrial Ethernet 10/100BASE-TX Process Industry applications Manufacturing Outdoor or Harsh Environment applications
Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 5E rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and maintains a CMX burn rating. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and maintains a CMX burn rating Overall Foil shield to protect from EMI/RFI interference 24AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Industrial Ethernet 10/100BASE-TX Process Industry applications Manufacturing Outdoor or Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft - TRD855ODS-3 - L-com, Inc.
North Andover, MA, United States
Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft
TRD855ODS-3
Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft TRD855ODS-3
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 5E rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and maintains a CMX burn rating. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and maintains a CMX burn rating Overall Foil shield to protect from EMI/RFI interference 24AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Industrial Ethernet 10/100BASE-TX Process Industry applications Manufacturing Outdoor or Harsh Environment applications

Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 5E rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and maintains a CMX burn rating. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 5e rated
  • PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and maintains a CMX burn rating
  • Overall Foil shield to protect from EMI/RFI interference
  • 24AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Temperature range of -40°C to +70°C

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Process Industry applications
  • Manufacturing
  • Outdoor or Harsh Environment applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TRD855ODS-3
Product Name Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details