L-com, Inc. Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 150.0 ft TRD855ODS-150

Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 5E rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and maintains a CMX burn rating. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and maintains a CMX burn rating Overall Foil shield to protect from EMI/RFI interference 24AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Industrial Ethernet 10/100BASE-TX Process Industry applications Manufacturing Outdoor or Harsh Environment applications
Datasheet
Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 5E rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and maintains a CMX burn rating. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and maintains a CMX burn rating Overall Foil shield to protect from EMI/RFI interference 24AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Industrial Ethernet 10/100BASE-TX Process Industry applications Manufacturing Outdoor or Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 150.0 ft - TRD855ODS-150 - L-com, Inc.
North Andover, MA, United States
Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 150.0 ft
TRD855ODS-150
Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 150.0 ft TRD855ODS-150
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 5E rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and maintains a CMX burn rating. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and maintains a CMX burn rating Overall Foil shield to protect from EMI/RFI interference 24AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Industrial Ethernet 10/100BASE-TX Process Industry applications Manufacturing Outdoor or Harsh Environment applications

Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 5E rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and maintains a CMX burn rating. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 5e rated
  • PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and maintains a CMX burn rating
  • Overall Foil shield to protect from EMI/RFI interference
  • 24AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Temperature range of -40°C to +70°C

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Process Industry applications
  • Manufacturing
  • Outdoor or Harsh Environment applications
Supplier's Site
Category 5E Shielded Outdoor Assembly, Rj45/rj45, Black, 150.0 Ft Rohs Compliant L-Com - 99AC3608 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Shielded Outdoor Assembly, Rj45/rj45, Black, 150.0 Ft Rohs Compliant L-Com
99AC3608
Category 5E Shielded Outdoor Assembly, Rj45/rj45, Black, 150.0 Ft Rohs Compliant L-Com 99AC3608
CATEGORY 5E SHIELDED OUTDOOR ASSEMBLY, RJ45/RJ45, BLACK, 150.0 FT ROHS COMPLIANT: YES

CATEGORY 5E SHIELDED OUTDOOR ASSEMBLY, RJ45/RJ45, BLACK, 150.0 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855ODS-150 99AC3608
Product Name Category 5e Shielded Outdoor Assembly, RJ45/RJ45, Black, 150.0 ft Category 5E Shielded Outdoor Assembly, Rj45/rj45, Black, 150.0 Ft Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details