L-com, Inc. Category 5e Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft TRD855OD-5

Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated Gel-filled jacket provides moisture protection for outdoor applications UV rated jacket resists damage caused by sunlight exposure Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet 10/100BASE-TX Process Industry applications Harsh Environment applications Manufacturing
Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated Gel-filled jacket provides moisture protection for outdoor applications UV rated jacket resists damage caused by sunlight exposure Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet 10/100BASE-TX Process Industry applications Harsh Environment applications Manufacturing

Suppliers

Company
Product
Description
Supplier Links
Category 5e Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft - TRD855OD-5 - L-com, Inc.
North Andover, MA, United States
Category 5e Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft
TRD855OD-5
Category 5e Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft TRD855OD-5
Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 5e rated Gel-filled jacket provides moisture protection for outdoor applications UV rated jacket resists damage caused by sunlight exposure Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet 10/100BASE-TX Process Industry applications Harsh Environment applications Manufacturing

Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 5e rated
  • Gel-filled jacket provides moisture protection for outdoor applications
  • UV rated jacket resists damage caused by sunlight exposure
  • Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Please visit our Custom Cable Configurator to create your own custom lengths.

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Process Industry applications
  • Harsh Environment applications
  • Manufacturing
Supplier's Site
Rj45 C5E Utp 24Sld Pe Blk 5Ft L-Com - 30Y7349 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C5E Utp 24Sld Pe Blk 5Ft L-Com
30Y7349
Rj45 C5E Utp 24Sld Pe Blk 5Ft L-Com 30Y7349
RJ45 C5E UTP 24SLD PE BLK 5FT

RJ45 C5E UTP 24SLD PE BLK 5FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855OD-5 30Y7349
Product Name Category 5e Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft Rj45 C5E Utp 24Sld Pe Blk 5Ft L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details