L-com, Inc. Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 7.0 ft TRD855HFX-7

Description
Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants making these cables ideal for robotic control systems on the factory floor. With a braided shield and L-com's shielded RJ45 connectors, EMI/RFI interference is minimized. Get the cable that is designed for your factory environment; install the L-com Hi-Flex Series Patch Cables. For extreme high flex applications, check out our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants making these cables ideal for robotic control systems on the factory floor. With a braided shield and L-com's shielded RJ45 connectors, EMI/RFI interference is minimized. Get the cable that is designed for your factory environment; install the L-com Hi-Flex Series Patch Cables. For extreme high flex applications, check out our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 7.0 ft - TRD855HFX-7 - L-com, Inc.
North Andover, MA, United States
Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 7.0 ft
TRD855HFX-7
Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 7.0 ft TRD855HFX-7
Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants making these cables ideal for robotic control systems on the factory floor. With a braided shield and L-com's shielded RJ45 connectors, EMI/RFI interference is minimized. Get the cable that is designed for your factory environment; install the L-com Hi-Flex Series Patch Cables. For extreme high flex applications, check out our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants making these cables ideal for robotic control systems on the factory floor. With a braided shield and L-com's shielded RJ45 connectors, EMI/RFI interference is minimized. Get the cable that is designed for your factory environment; install the L-com Hi-Flex Series Patch Cables.

For extreme high flex applications, check out our TRD877HF High Flex Ethernet Cables.

Features

  • Min Bend Continuous Flex = 12.5x Cable OD
  • Halogen-Free, Oil Resistant, PUR Jacket
  • Fully Shielded RJ45 w/ integrated Strain relieF
  • EIA/TIA 568, TSB-36, ISO/IEC 11801
  • Stock lengths up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Patch Cable, Cat 5E Shielded Hi Flex, 7Ft, Green; Lan Category L-Com - 90M1789 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat 5E Shielded Hi Flex, 7Ft, Green; Lan Category L-Com
90M1789
Patch Cable, Cat 5E Shielded Hi Flex, 7Ft, Green; Lan Category L-Com 90M1789
PATCH CABLE, CAT 5E SHIELDED HI FLEX, 7FT, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT 5E SHIELDED HI FLEX, 7FT, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - TRD855HFX-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD855HFX-7
Cable Assemblies - Modular Cables TRD855HFX-7
CBL RJ45 C5E SHLD HI-FLEX 7'

CBL RJ45 C5E SHLD HI-FLEX 7'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD855HFX-7 90M1789 TRD855HFX-7
Product Name Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 7.0 ft Patch Cable, Cat 5E Shielded Hi Flex, 7Ft, Green; Lan Category L-Com Cable Assemblies - Modular Cables
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Length 7 ft (21.34 dm) 6.89 ft (21 dm) 7 ft (21.34 dm)
Connector Type RJ-45 RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data