L-com, Inc. Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft TRD855HFX-2

Description
Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants making these cables ideal for robotic control systems on the factory floor. With a braided shield and L-com's shielded RJ45 connectors, EMI/RFI interference is minimized. Get the cable that is designed for your factory environment; install the L-com Hi-Flex Series Patch Cables. For extreme high flex applications, check out our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants making these cables ideal for robotic control systems on the factory floor. With a braided shield and L-com's shielded RJ45 connectors, EMI/RFI interference is minimized. Get the cable that is designed for your factory environment; install the L-com Hi-Flex Series Patch Cables. For extreme high flex applications, check out our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft - TRD855HFX-2 - L-com, Inc.
North Andover, MA, United States
Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft
TRD855HFX-2
Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft TRD855HFX-2
Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants making these cables ideal for robotic control systems on the factory floor. With a braided shield and L-com's shielded RJ45 connectors, EMI/RFI interference is minimized. Get the cable that is designed for your factory environment; install the L-com Hi-Flex Series Patch Cables. For extreme high flex applications, check out our TRD877HF High Flex Ethernet Cables. Features Min Bend Continuous Flex = 12.5x Cable OD Halogen-Free, Oil Resistant, PUR Jacket Fully Shielded RJ45 w/ integrated Strain relieF EIA/TIA 568, TSB-36, ISO/IEC 11801 Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants making these cables ideal for robotic control systems on the factory floor. With a braided shield and L-com's shielded RJ45 connectors, EMI/RFI interference is minimized. Get the cable that is designed for your factory environment; install the L-com Hi-Flex Series Patch Cables.

For extreme high flex applications, check out our TRD877HF High Flex Ethernet Cables.

Features

  • Min Bend Continuous Flex = 12.5x Cable OD
  • Halogen-Free, Oil Resistant, PUR Jacket
  • Fully Shielded RJ45 w/ integrated Strain relieF
  • EIA/TIA 568, TSB-36, ISO/IEC 11801
  • Stock lengths up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Cbl Rj45 C5E Shld Hi-Flex 2 Rohs Compliant L-Com - 90M1777 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45 C5E Shld Hi-Flex 2 Rohs Compliant L-Com
90M1777
Cbl Rj45 C5E Shld Hi-Flex 2 Rohs Compliant L-Com 90M1777
CBL RJ45 C5E SHLD HI-FLEX 2 ROHS COMPLIANT: YES

CBL RJ45 C5E SHLD HI-FLEX 2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855HFX-2 90M1777
Product Name Cat5e Shielded High Flex Ethernet Cable, RJ45 / RJ45, 2.0 ft Cbl Rj45 C5E Shld Hi-Flex 2 Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details