L-com, Inc. Unshielded Category 5e PUR High Flex Outdoor Industrial Ethernet Cable, RJ45 / RJ45, Black, 75.0 ft TRD855HFP-75

Description
Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket that is resistant to UV Damage. The cable is EIA568 color-coded for compatibility with standard installations and has a continuous flex rating into the millions. Contact L-com today with your project requirements. Features Built with Category 5e rated UTP cable PUR (polyurethane) jacket is outdoor rated and UV resistant Continuous flexing: 1 million cycles at 2.28" (10x cable OD) and 10 million cycles at 4.56" (20x cable OD) 24AWG stranded conductors and temperature range of -40°C TO +75°C Wired to TIA/EIA 568B standards Application Industrial Ethernet 10/100BASE-TX Factory Automation Outdoor Use Harsh Environment applications
Description
Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket that is resistant to UV Damage. The cable is EIA568 color-coded for compatibility with standard installations and has a continuous flex rating into the millions. Contact L-com today with your project requirements. Features Built with Category 5e rated UTP cable PUR (polyurethane) jacket is outdoor rated and UV resistant Continuous flexing: 1 million cycles at 2.28" (10x cable OD) and 10 million cycles at 4.56" (20x cable OD) 24AWG stranded conductors and temperature range of -40°C TO +75°C Wired to TIA/EIA 568B standards Application Industrial Ethernet 10/100BASE-TX Factory Automation Outdoor Use Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Unshielded Category 5e PUR High Flex Outdoor Industrial Ethernet Cable, RJ45 / RJ45, Black, 75.0 ft - TRD855HFP-75 - L-com, Inc.
North Andover, MA, United States
Unshielded Category 5e PUR High Flex Outdoor Industrial Ethernet Cable, RJ45 / RJ45, Black, 75.0 ft
TRD855HFP-75
Unshielded Category 5e PUR High Flex Outdoor Industrial Ethernet Cable, RJ45 / RJ45, Black, 75.0 ft TRD855HFP-75
Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket that is resistant to UV Damage. The cable is EIA568 color-coded for compatibility with standard installations and has a continuous flex rating into the millions. Contact L-com today with your project requirements. Features Built with Category 5e rated UTP cable PUR (polyurethane) jacket is outdoor rated and UV resistant Continuous flexing: 1 million cycles at 2.28" (10x cable OD) and 10 million cycles at 4.56" (20x cable OD) 24AWG stranded conductors and temperature range of -40°C TO +75°C Wired to TIA/EIA 568B standards Application Industrial Ethernet 10/100BASE-TX Factory Automation Outdoor Use Harsh Environment applications

Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket that is resistant to UV Damage. The cable is EIA568 color-coded for compatibility with standard installations and has a continuous flex rating into the millions. Contact L-com today with your project requirements.

Features

  • Built with Category 5e rated UTP cable
  • PUR (polyurethane) jacket is outdoor rated and UV resistant
  • Continuous flexing: 1 million cycles at 2.28" (10x cable OD) and 10 million cycles at 4.56" (20x cable OD)
  • 24AWG stranded conductors and temperature range of -40°C TO +75°C
  • Wired to TIA/EIA 568B standards

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Outdoor Use
  • Harsh Environment applications
Supplier's Site
Rj45 C5E Utp Hiflx Pur Blk 75F L-Com - 23AK9111 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C5E Utp Hiflx Pur Blk 75F L-Com
23AK9111
Rj45 C5E Utp Hiflx Pur Blk 75F L-Com 23AK9111
RJ45 C5e UTP HIFLX PUR BLK 75F

RJ45 C5e UTP HIFLX PUR BLK 75F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855HFP-75 23AK9111
Product Name Unshielded Category 5e PUR High Flex Outdoor Industrial Ethernet Cable, RJ45 / RJ45, Black, 75.0 ft Rj45 C5E Utp Hiflx Pur Blk 75F L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details