The Shielded Category 5E Outdoor High Flex Ethernet Cable, RJ45/RJ45, 3.0 Ft, is designed for outdoor use with a high flex thermoplastic elastomer jacket that is resistant to oil, UV, and weld splatter. It features two RJ45 plugs with a snagless boot, ensuring secure connections. The cable consists of four twisted pairs of 26AWG stranded tinned copper conductors, with an overall shield made of 38AWG tinned copper braid and an additional aluminum/polyester foil shield. This product is compliant with the RoHS directive and operates within a temperature range of -40°C to +75°C. The cable assembly is individually packaged and tested for continuity, making it suitable for various outdoor networking applications.
Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils and UV damage while maintaining a CMX flame rating. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements.
Features
Application
SHIELDED CATEGORY 5E OUTDOOR HIGH FLEX ETHERNET CABLE, RJ45 / RJ45, 3.0 FT ROHS COMPLIANT: YES
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD855HFO-3 | 23AH2777 |
| Product Name | Shielded Cat5e Outdoor High Flex Ethernet Cable, RJ45 / RJ45, 3.0 ft | Shielded Category 5E Outdoor High Flex Ethernet Cable, Rj45 / Rj45, 3.0 Ft Rohs Compliant L-Com |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet |
| Cable Type | Cat 5 | |
| Cable Shielding | Foil Braid |