L-com, Inc. Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 1.0m TRD855HFB-1M

Description
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing
Datasheet
Description
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 1.0m - TRD855HFB-1M - L-com, Inc.
North Andover, MA, United States
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 1.0m
TRD855HFB-1M
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 1.0m TRD855HFB-1M
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing

Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements.

Features

  • Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications
  • S/UTP Braid shielded for EMI/RFI protection
  • Dark blue high flex PUR jacket with 26AWG stranded conductors
  • Category 5e Rated
  • Temperature range: -20° to 80°C

Application

  • Industrial Ethernet
  • Continuous motion
  • Robotics
  • Factory Automation
  • Manufacturing
Supplier's Site
Cable Assy, Rj45 Plug, Cat5E, 3.3Ft; Lan Category L-Com - 65AC5379 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Plug, Cat5E, 3.3Ft; Lan Category L-Com
65AC5379
Cable Assy, Rj45 Plug, Cat5E, 3.3Ft; Lan Category L-Com 65AC5379
CABLE ASSY, RJ45 PLUG, CAT5E, 3.3FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:TRD Series RoHS Compliant: Yes

CABLE ASSY, RJ45 PLUG, CAT5E, 3.3FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:TRD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855HFB-1M 65AC5379
Product Name Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 1.0m Cable Assy, Rj45 Plug, Cat5E, 3.3Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details