L-com, Inc. Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 10.0m TRD855HFB-10M

Description
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing
Datasheet
Description
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 10.0m - TRD855HFB-10M - L-com, Inc.
North Andover, MA, United States
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 10.0m
TRD855HFB-10M
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 10.0m TRD855HFB-10M
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing

Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements.

Features

  • Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications
  • S/UTP Braid shielded for EMI/RFI protection
  • Dark blue high flex PUR jacket with 26AWG stranded conductors
  • Category 5e Rated
  • Temperature range: -20° to 80°C

Application

  • Industrial Ethernet
  • Continuous motion
  • Robotics
  • Factory Automation
  • Manufacturing
Supplier's Site
Cable Assy, Rj45 Plug, Cat5E, 32.8Ft; Lan Category L-Com - 65AC5380 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Plug, Cat5E, 32.8Ft; Lan Category L-Com
65AC5380
Cable Assy, Rj45 Plug, Cat5E, 32.8Ft; Lan Category L-Com 65AC5380
CABLE ASSY, RJ45 PLUG, CAT5E, 32.8FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Blue; Product Range:TRD Series RoHS Compliant: Yes

CABLE ASSY, RJ45 PLUG, CAT5E, 32.8FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Blue; Product Range:TRD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855HFB-10M 65AC5380
Product Name Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 10.0m Cable Assy, Rj45 Plug, Cat5E, 32.8Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details