L-com, Inc. Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 0.5m TRD855HFB-05M

Description
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing
Datasheet
Description
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 0.5m - TRD855HFB-05M - L-com, Inc.
North Andover, MA, United States
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 0.5m
TRD855HFB-05M
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 0.5m TRD855HFB-05M
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing

Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements.

Features

  • Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications
  • S/UTP Braid shielded for EMI/RFI protection
  • Dark blue high flex PUR jacket with 26AWG stranded conductors
  • Category 5e Rated
  • Temperature range: -20° to 80°C

Application

  • Industrial Ethernet
  • Continuous motion
  • Robotics
  • Factory Automation
  • Manufacturing
Supplier's Site
Cable Assy, Rj45 Plug, Cat5E, 19.7; Lan Category L-Com - 65AC5378 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Plug, Cat5E, 19.7; Lan Category L-Com
65AC5378
Cable Assy, Rj45 Plug, Cat5E, 19.7; Lan Category L-Com 65AC5378
CABLE ASSY, RJ45 PLUG, CAT5E, 19.7"; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Blue; Product Range:TRD Series RoHS Compliant: Yes

CABLE ASSY, RJ45 PLUG, CAT5E, 19.7"; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Blue; Product Range:TRD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855HFB-05M 65AC5378
Product Name Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 0.5m Cable Assy, Rj45 Plug, Cat5E, 19.7; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-1,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Stability Cables - SV-185-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Encoder cable - NEBM-T1G8-E-5-N-R3G8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details