L-com, Inc. Category 5E Flat Patch Cable, RJ45 / RJ45, White, 100.0 ft TRD855FLAT-WHT-100

Description
L-com's flat Category 5E cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Category 5E assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today! Features Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment Molded RJ45 for durability with flexible boot that can be bent up or down up to 90° Category 5E rated for today's high speed computer networks Available in multiple lengths of 1 to 100 feet for every job Application 100Base-T 10/100 applications Hospital or medical environments AV, Office or Conference Rooms High speed LAN applications
Datasheet
Description
L-com's flat Category 5E cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Category 5E assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today! Features Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment Molded RJ45 for durability with flexible boot that can be bent up or down up to 90° Category 5E rated for today's high speed computer networks Available in multiple lengths of 1 to 100 feet for every job Application 100Base-T 10/100 applications Hospital or medical environments AV, Office or Conference Rooms High speed LAN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Flat Patch Cable, RJ45 / RJ45, White, 100.0 ft - TRD855FLAT-WHT-100 - L-com, Inc.
North Andover, MA, United States
Category 5E Flat Patch Cable, RJ45 / RJ45, White, 100.0 ft
TRD855FLAT-WHT-100
Category 5E Flat Patch Cable, RJ45 / RJ45, White, 100.0 ft TRD855FLAT-WHT-100
L-com's flat Category 5E cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Category 5E assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today! Features Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment Molded RJ45 for durability with flexible boot that can be bent up or down up to 90° Category 5E rated for today's high speed computer networks Available in multiple lengths of 1 to 100 feet for every job Application 100Base-T 10/100 applications Hospital or medical environments AV, Office or Conference Rooms High speed LAN applications

L-com's flat Category 5E cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Category 5E assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today!

Features

  • Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall
  • Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment
  • Molded RJ45 for durability with flexible boot that can be bent up or down up to 90°
  • Category 5E rated for today's high speed computer networks
  • Available in multiple lengths of 1 to 100 feet for every job

Application

  • 100Base-T
  • 10/100 applications
  • Hospital or medical environments
  • AV, Office or Conference Rooms
  • High speed LAN applications
Supplier's Site
Category 5E Flat Patch Cable, Rj45 / Rj45, White, 100.0 Ft Rohs Compliant L-Com - 97AC8879 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Flat Patch Cable, Rj45 / Rj45, White, 100.0 Ft Rohs Compliant L-Com
97AC8879
Category 5E Flat Patch Cable, Rj45 / Rj45, White, 100.0 Ft Rohs Compliant L-Com 97AC8879
CATEGORY 5E FLAT PATCH CABLE, RJ45 / RJ45, WHITE, 100.0 FT ROHS COMPLIANT: YES

CATEGORY 5E FLAT PATCH CABLE, RJ45 / RJ45, WHITE, 100.0 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855FLAT-WHT-100 97AC8879
Product Name Category 5E Flat Patch Cable, RJ45 / RJ45, White, 100.0 ft Category 5E Flat Patch Cable, Rj45 / Rj45, White, 100.0 Ft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Product Type Patch Patch
Cable Type Cat 5; Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 014051-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2500/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details