L-com, Inc. Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord, Red 90.0 Ft TRD855DSZRD-90

Description
When a regular shield is not enough, L-com's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to L-com's superior cable shielding, a combination of a 100% foil plus a 60% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Features Double shielded foil + braid design reduces EMI/RFI interference Low Smoke Zero Halogen jacket addresses environmental and safety concerns 26 AWG stranded conductors provide flexibility Stock lengths available up to 300Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
When a regular shield is not enough, L-com's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to L-com's superior cable shielding, a combination of a 100% foil plus a 60% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Features Double shielded foil + braid design reduces EMI/RFI interference Low Smoke Zero Halogen jacket addresses environmental and safety concerns 26 AWG stranded conductors provide flexibility Stock lengths available up to 300Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord, Red 90.0 Ft - TRD855DSZRD-90 - L-com, Inc.
North Andover, MA, United States
Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord, Red 90.0 Ft
TRD855DSZRD-90
Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord, Red 90.0 Ft TRD855DSZRD-90
When a regular shield is not enough, L-com's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to L-com's superior cable shielding, a combination of a 100% foil plus a 60% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Features Double shielded foil + braid design reduces EMI/RFI interference Low Smoke Zero Halogen jacket addresses environmental and safety concerns 26 AWG stranded conductors provide flexibility Stock lengths available up to 300Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

When a regular shield is not enough, L-com's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to L-com's superior cable shielding, a combination of a 100% foil plus a 60% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end.

Features

  • Double shielded foil + braid design reduces EMI/RFI interference
  • Low Smoke Zero Halogen jacket addresses environmental and safety concerns
  • 26 AWG stranded conductors provide flexibility
  • Stock lengths available up to 300Ft

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 90 ; Lan Category L-Com - 23T9361 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 90 ; Lan Category L-Com
23T9361
Enet Cord, Cat5E, Rj45 Plug-Plug, 90 ; Lan Category L-Com 23T9361
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 90 ; LAN Category:Cat5e; Cable Length - Metric:27.4m; Cable Length - Imperial:90ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD855DSZ Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 90 ; LAN Category:Cat5e; Cable Length - Metric:27.4m; Cable Length - Imperial:90ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD855DSZ Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855DSZRD-90 23T9361
Product Name Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord, Red 90.0 Ft Enet Cord, Cat5E, Rj45 Plug-Plug, 90 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG62B/U - 6246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details