When a regular shield is not enough, L-com's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to L-com's superior cable shielding, a combination of a 100% foil plus a 60% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end.
Features
Application
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 1.0FT
RJ45/RJ45 C5E LSZH GRY 1'
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 1 ; LAN Category:Cat5e; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD855DSZ Series RoHS Compliant: Yes
| L-com, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD855DSZ-1 | 70126273 | TRD855DSZ-1 | 90M1758 |
| Product Name | Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord 1.0 Ft | DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 1.0FT | Cable Assemblies - Modular Cables | Enet Cord, Cat5E, Rj45 Plug-Plug, 1 ; Lan Category L-Com |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet | ||
| Cable Type | Cat 5 | Cat 5 | Cat 5 | |
| Cable Shielding | Foil Braid | Foil Braid | Shielded |