The Cat8 S/FTP 24Sld RJ45 LSZH Blu 7F cable assembly is designed for high-speed Ethernet applications, supporting bandwidths of up to 2000 MHz and data rates between 25 to 40 Gbps. It features individually shielded twisted pairs (STP) made from 24 AWG solid bare copper, ensuring reduced crosstalk and enhanced signal integrity. The cable is constructed with an LSZH (Low Smoke Zero Halogen) jacket, which is suitable for environments where fire safety is a concern. The product has a maximum DC resistance of 9.52Ω per 100 meters and an impedance of 100Ω, making it compliant with Ethernet standards. It operates effectively within a temperature range of -20°C to 60°C and has a voltage rating of 30V. The cable assembly is tested for continuity and is individually packaged according to L-Com specifications. It is compliant with the EU RoHS directive, ensuring it meets environmental regulations. This cable is suitable for applications requiring high performance and reliability in data transmission, making it a viable option for engineers looking to implement advanced networking solutions.
CAT8 S/FTP 24SLD RJ45 LSZH BLU 7F
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52AK1522 |
| Product Name | Cat8 S/ftp 24Sld Rj45 Lszh Blu 7F L-Com |