The Cat8 S/FTP 24Sld RJ45 LSZH Blue 15F cable assembly is designed for high-speed Ethernet applications, supporting bandwidths of up to 2000 MHz and data rates between 25 to 40 Gbps. It features individually shielded twisted pairs (STP) made from 24 AWG solid bare copper, ensuring reduced crosstalk and enhanced signal integrity. The cable is constructed with a low smoke zero halogen (LSZH) jacket, which is suitable for environments where fire safety is a concern. This cable assembly has a maximum DC resistance of 9.52Ω per 100 meters and operates effectively within a temperature range of 0°C to 50°C for installation and -20°C to 60°C during operation. The impedance is rated at 100Ω, with a capacitance of 5600 pF per 100 meters. Additionally, it meets EU RoHS compliance standards, making it a suitable choice for environmentally conscious projects. The cable is available in various lengths, including the specified 15-foot option.
CAT8 S/FTP 24SLD RJ45 LSZH BLU 15F
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52AK1512 |
| Product Name | Cat8 S/ftp 24Sld Rj45 Lszh Blu 15F L-Com |