The Cat8 S/FTP 24Sld RJ45 LSZH Black 65F cable assembly is designed for high-speed Ethernet applications, supporting bandwidths of up to 2000 MHz and data rates between 25 to 40 Gbps. It features individually shielded twisted pairs made from 24 AWG solid bare copper, ensuring reduced crosstalk and enhanced signal integrity. The cable is constructed with an LSZH (Low Smoke Zero Halogen) jacket, which provides safety in environments where fire hazards are a concern. The cable assembly has a maximum DC resistance of 9.52Ω per 100 meters and operates within a temperature range of 0°C to 50°C for installation and -20°C to 60°C for operation. It is compliant with the EU RoHS directive, ensuring it meets environmental standards. The product is available in a length of 65 feet and is individually packaged for convenience. This cable is suitable for applications requiring high-performance networking solutions.
CAT8 S/FTP 24SLD RJ45 LSZH BLK 65F
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52AK1507 |
| Product Name | Cat8 S/ftp 24Sld Rj45 Lszh Blk 65F L-Com |