The Cat8 S/FTP 24Sld RJ45 CM PVC Red 15F cable assembly is designed for high-speed Ethernet applications, supporting bandwidths of up to 2000 MHz and data rates between 25 to 40 Gbps. It features individually shielded twisted pairs made from 24 AWG solid bare copper, ensuring reduced crosstalk and enhanced signal integrity. The cable has a PVC jacket with a nominal diameter of 0.27 inches and is rated for installation temperatures from 0°C to 50°C and operational temperatures from -20°C to 60°C. It has a maximum DC resistance of 9.52Ω per 100 meters and complies with the EU RoHS directive. The assembly is equipped with shielded RJ45 plugs and is individually packaged according to L-Com specifications. This product is suitable for environments requiring high-performance networking solutions.
CAT8 S/FTP 24SLD RJ45 CM PVC RED 15F
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52AK1472 |
| Product Name | Cat8 S/ftp 24Sld Rj45 Cm Pvc Red 15F L-Com |