The Cat8 S/FTP 24Sld RJ45 CM PVC Grn 65F cable assembly is designed for high-speed Ethernet applications, supporting data rates of 25 to 40 Gbps. It features individually shielded twisted pairs made from 24 AWG solid bare copper, ensuring reduced crosstalk and enhanced performance. The cable has a PVC jacket with a nominal diameter of 0.27 inches (6.8 mm) and is available in a green color. This product operates within a temperature range of 0°C to 50°C for installation and -20°C to 60°C during operation. It has a voltage rating of 30V and meets electrical specifications including a maximum DC resistance of 9.52Ω per 100 meters, an impedance of 100Ω, and a capacitance of 5600pF per 100 meters. The cable assembly is tested for continuity and complies with the EU RoHS directive. Engineers considering this product should note its bandwidth capability of 2000 MHz and its performance in passing Fluke DSX 8000 tests, making it suitable for demanding networking environments.
CAT8 S/FTP 24SLD RJ45 CM PVC GRN 65F
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52AK1467 |
| Product Name | Cat8 S/ftp 24Sld Rj45 Cm Pvc Grn 65F L-Com |