L-com, Inc. Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Down, Black, 10.0 ft TRD815ZRA1BLK-10

Description
L-com's unique, patented, LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 5E performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people 24 AWG stranded conductors provide cable flexibility Straight RJ45 to right angle: Down RJ45 connector orientation
Description
L-com's unique, patented, LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 5E performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people 24 AWG stranded conductors provide cable flexibility Straight RJ45 to right angle: Down RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Down, Black, 10.0 ft - TRD815ZRA1BLK-10 - L-com, Inc.
North Andover, MA, United States
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Down, Black, 10.0 ft
TRD815ZRA1BLK-10
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Down, Black, 10.0 ft TRD815ZRA1BLK-10
L-com's unique, patented, LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 5E performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people 24 AWG stranded conductors provide cable flexibility Straight RJ45 to right angle: Down RJ45 connector orientation

L-com's unique, patented, LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today!

Features

  • Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage
  • Offers true Category 5E performance while maintaining a 90° bend
  • Low toxicity and non-corrosive jacket and boots protects equipment and people
  • 24 AWG stranded conductors provide cable flexibility
  • Straight RJ45 to right angle: Down RJ45 connector orientation
Supplier's Site
Enet Cord, Cat5E, Rj45 R/a Plug-Plug/10 ; Lan Category L-Com - 90W1931 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 R/a Plug-Plug/10 ; Lan Category L-Com
90W1931
Enet Cord, Cat5E, Rj45 R/a Plug-Plug/10 ; Lan Category L-Com 90W1931
ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG/10 ; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD815ZRA1 Series

ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG/10 ; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD815ZRA1 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815ZRA1BLK-10 90W1931
Product Name Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Down, Black, 10.0 ft Enet Cord, Cat5E, Rj45 R/a Plug-Plug/10 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details