L-com, Inc. Category 5E Shielded LSZH Right Angle Patch Cable, Right Angle Right/Right Angle Right, Red, 15.0 ft TRD815SZRA14RD-15

Description
L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. These assemblies are built with an aluminum/polyester shield for protection against EMI/RFI. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 5E performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people Aluminized Polyester Shield for protection from EMI and RFI Right angle: Right RJ45 to right angle: Right RJ45 connector orientation
Description
L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. These assemblies are built with an aluminum/polyester shield for protection against EMI/RFI. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 5E performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people Aluminized Polyester Shield for protection from EMI and RFI Right angle: Right RJ45 to right angle: Right RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Category 5E Shielded LSZH Right Angle Patch Cable, Right Angle Right/Right Angle Right, Red, 15.0 ft - TRD815SZRA14RD-15 - L-com, Inc.
North Andover, MA, United States
Category 5E Shielded LSZH Right Angle Patch Cable, Right Angle Right/Right Angle Right, Red, 15.0 ft
TRD815SZRA14RD-15
Category 5E Shielded LSZH Right Angle Patch Cable, Right Angle Right/Right Angle Right, Red, 15.0 ft TRD815SZRA14RD-15
L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. These assemblies are built with an aluminum/polyester shield for protection against EMI/RFI. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 5E performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people Aluminized Polyester Shield for protection from EMI and RFI Right angle: Right RJ45 to right angle: Right RJ45 connector orientation

L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. These assemblies are built with an aluminum/polyester shield for protection against EMI/RFI. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today!

Features

  • Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage
  • Offers true Category 5E performance while maintaining a 90° bend
  • Low toxicity and non-corrosive jacket and boots protects equipment and people
  • Aluminized Polyester Shield for protection from EMI and RFI
  • Right angle: Right RJ45 to right angle: Right RJ45 connector orientation
Supplier's Site
Enet Cord, Cat5E, R/a Rj45 Plug-Plug/15 ; Lan Category L-Com - 04X8686 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, R/a Rj45 Plug-Plug/15 ; Lan Category L-Com
04X8686
Enet Cord, Cat5E, R/a Rj45 Plug-Plug/15 ; Lan Category L-Com 04X8686
ENET CORD, CAT5E, R/A RJ45 PLUG-PLUG/15 ; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Red; Product Range:TRD815SZRA14 Series

ENET CORD, CAT5E, R/A RJ45 PLUG-PLUG/15 ; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Red; Product Range:TRD815SZRA14 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815SZRA14RD-15 04X8686
Product Name Category 5E Shielded LSZH Right Angle Patch Cable, Right Angle Right/Right Angle Right, Red, 15.0 ft Enet Cord, Cat5E, R/a Rj45 Plug-Plug/15 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers