L-com, Inc. Category 5E Shielded Right Angle Patch Cable, Straight/Right Angle Down, Gray 7.0 ft TRD815SRA1GRY-7

Description
L-com's unique, patented, shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5e performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI Straight RJ45 connector orientation to Right Angle Down RJ45 connector orientation Patented design
Description
L-com's unique, patented, shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5e performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI Straight RJ45 connector orientation to Right Angle Down RJ45 connector orientation Patented design

Suppliers

Company
Product
Description
Supplier Links
Category 5E Shielded Right Angle Patch Cable, Straight/Right Angle Down, Gray 7.0 ft - TRD815SRA1GRY-7 - L-com, Inc.
North Andover, MA, United States
Category 5E Shielded Right Angle Patch Cable, Straight/Right Angle Down, Gray 7.0 ft
TRD815SRA1GRY-7
Category 5E Shielded Right Angle Patch Cable, Straight/Right Angle Down, Gray 7.0 ft TRD815SRA1GRY-7
L-com's unique, patented, shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5e performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI Straight RJ45 connector orientation to Right Angle Down RJ45 connector orientation Patented design

L-com's unique, patented, shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5e performance while maintaining a 90° bend
  • Aluminized Polyester Shield for protection from EMI and RFI
  • Straight RJ45 connector orientation to Right Angle Down RJ45 connector orientation
  • Patented design
Supplier's Site
Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 7 ; Lan Category L-Com - 95T1890 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 7 ; Lan Category L-Com
95T1890
Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 7 ; Lan Category L-Com 95T1890
ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG, 7 ; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD815SRA1 Series

ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG, 7 ; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD815SRA1 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815SRA1GRY-7 95T1890
Product Name Category 5E Shielded Right Angle Patch Cable, Straight/Right Angle Down, Gray 7.0 ft Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 7 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details