L-com, Inc. Shielded Cat. 5E Plenum Cable, RJ45 / RJ45, 200.0 ft TRD815SPL-200

Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded plenum Ethernet cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. These unique cable assemblies feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed shielded Ethernet cable, fire retardant for building code compliance Aluminized polyester shield for protection from EMI Plenum CMP rated jacket to protect the spread of fire Category 5E rated for high-speed network performance Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded plenum Ethernet cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. These unique cable assemblies feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed shielded Ethernet cable, fire retardant for building code compliance Aluminized polyester shield for protection from EMI Plenum CMP rated jacket to protect the spread of fire Category 5E rated for high-speed network performance Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5E Plenum Cable, RJ45 / RJ45, 200.0 ft - TRD815SPL-200 - L-com, Inc.
North Andover, MA, United States
Shielded Cat. 5E Plenum Cable, RJ45 / RJ45, 200.0 ft
TRD815SPL-200
Shielded Cat. 5E Plenum Cable, RJ45 / RJ45, 200.0 ft TRD815SPL-200
Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded plenum Ethernet cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. These unique cable assemblies feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed shielded Ethernet cable, fire retardant for building code compliance Aluminized polyester shield for protection from EMI Plenum CMP rated jacket to protect the spread of fire Category 5E rated for high-speed network performance Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded plenum Ethernet cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. These unique cable assemblies feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today!

Features

  • Plenum (CMP) jacketed shielded Ethernet cable, fire retardant for building code compliance
  • Aluminized polyester shield for protection from EMI
  • Plenum CMP rated jacket to protect the spread of fire
  • Category 5E rated for high-speed network performance
  • Stock lengths up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 200 ; Lan Category L-Com - 23T9286 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 200 ; Lan Category L-Com
23T9286
Enet Cord, Cat5E, Rj45 Plug-Plug, 200 ; Lan Category L-Com 23T9286
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 200 ; LAN Category:Cat5e; Cable Length - Metric:61m; Cable Length - Imperial:200ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD815SPL Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 200 ; LAN Category:Cat5e; Cable Length - Metric:61m; Cable Length - Imperial:200ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD815SPL Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815SPL-200 23T9286
Product Name Shielded Cat. 5E Plenum Cable, RJ45 / RJ45, 200.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 200 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details