L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!
Features
PATCH CORD, CAT 5E RIGHT ANGLE, 5FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
L-com's unique, patent pending, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend.
C5E PVC UTP STR-DWN BLK 5F
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD815RABLK-5 | 23T8994 | 70126627 | TRD815RABLK-5 |
| Product Name | Category 5E Right Angle Patch Cable, Straight/Right Angle Down, Black 5.0 ft | Patch Cord, Cat 5E Right Angle, 5Ft, Black; Lan Category L-Com | Premium Category 5E Right Angle Patch Cable, RJ45 / RJ45, 5.0 ft | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet | ||
| Product Type | Patch | Patch | ||
| Cable Type | Cat 5 | Cat 5 | ||
| Cable Length | 5 ft (15.24 dm) | 4.92 ft (15 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) |