L-com, Inc. Category 5E Right Angle Patch Cable, RA Left Exit/RA Left Exit, Yellow, 1.0 ft TRD815RA9Y-1

Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Left angle RJ45 connector to left angle RJ45 connector orientation Patented design
Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Left angle RJ45 connector to left angle RJ45 connector orientation Patented design

Suppliers

Company
Product
Description
Supplier Links
Category 5E Right Angle Patch Cable, RA Left Exit/RA Left Exit, Yellow, 1.0 ft - TRD815RA9Y-1 - L-com, Inc.
North Andover, MA, United States
Category 5E Right Angle Patch Cable, RA Left Exit/RA Left Exit, Yellow, 1.0 ft
TRD815RA9Y-1
Category 5E Right Angle Patch Cable, RA Left Exit/RA Left Exit, Yellow, 1.0 ft TRD815RA9Y-1
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Left angle RJ45 connector to left angle RJ45 connector orientation Patented design

L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5E performance while maintaining a 90° bend
  • 24 AWG stranded conductors provide cable flexibility
  • Left angle RJ45 connector to left angle RJ45 connector orientation
  • Patented design
Supplier's Site
Enet Cord, Cat5E, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com - 61T3733 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com
61T3733
Enet Cord, Cat5E, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com 61T3733
ENET CORD, CAT5E, R/A RJ45 PLUG-PLUG, 1 ; LAN Category:Cat5e; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Yellow; Product Range:TRD815RA9 Series

ENET CORD, CAT5E, R/A RJ45 PLUG-PLUG, 1 ; LAN Category:Cat5e; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Yellow; Product Range:TRD815RA9 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815RA9Y-1 61T3733
Product Name Category 5E Right Angle Patch Cable, RA Left Exit/RA Left Exit, Yellow, 1.0 ft Enet Cord, Cat5E, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ArmorStart Three-Phase Power Media - 280S-PWRM35B-M10 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL2237
View Details
RF Cables And RF Cable Assemblies - NB1500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details