L-com, Inc. Category 5e Right Angle Patch Cable, Stackable, Gray, 5.0 ft TRD815RA15GRY-5

Description
L-com's unique, patented, stackable right angle Ethernet cable assemblies provide true Category 5e performance at an affordable price. These right angle Ethernet cable assemblies feature a specialized channel separator and load bar to achieve high performance and compliance with TIA/EIA-568 standards while maintaining a right angle bend. They are specially designed to be stacked with L-com's standard right angle cables to maximize your panel density while keeping the same direction cable exit. These cable assemblies are superior to competitor's right angle cable assemblies. We have tested them and found that our competitor's cables do not meet the requirements for Category 5e/6 TIA/EIA standards. These industry first right angle Ethernet cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and enclosures. We offer Category 5e and 6 shielded and unshielded stackable right angle cable assemblies off the shelf. Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Patented design offers true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Stackable right angle design Designed to be stacked with L-com's standard right angle down assemblies
Description
L-com's unique, patented, stackable right angle Ethernet cable assemblies provide true Category 5e performance at an affordable price. These right angle Ethernet cable assemblies feature a specialized channel separator and load bar to achieve high performance and compliance with TIA/EIA-568 standards while maintaining a right angle bend. They are specially designed to be stacked with L-com's standard right angle cables to maximize your panel density while keeping the same direction cable exit. These cable assemblies are superior to competitor's right angle cable assemblies. We have tested them and found that our competitor's cables do not meet the requirements for Category 5e/6 TIA/EIA standards. These industry first right angle Ethernet cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and enclosures. We offer Category 5e and 6 shielded and unshielded stackable right angle cable assemblies off the shelf. Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Patented design offers true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Stackable right angle design Designed to be stacked with L-com's standard right angle down assemblies

Suppliers

Company
Product
Description
Supplier Links
Category 5e Right Angle Patch Cable, Stackable, Gray, 5.0 ft - TRD815RA15GRY-5 - L-com, Inc.
North Andover, MA, United States
Category 5e Right Angle Patch Cable, Stackable, Gray, 5.0 ft
TRD815RA15GRY-5
Category 5e Right Angle Patch Cable, Stackable, Gray, 5.0 ft TRD815RA15GRY-5
L-com's unique, patented, stackable right angle Ethernet cable assemblies provide true Category 5e performance at an affordable price. These right angle Ethernet cable assemblies feature a specialized channel separator and load bar to achieve high performance and compliance with TIA/EIA-568 standards while maintaining a right angle bend. They are specially designed to be stacked with L-com's standard right angle cables to maximize your panel density while keeping the same direction cable exit. These cable assemblies are superior to competitor's right angle cable assemblies. We have tested them and found that our competitor's cables do not meet the requirements for Category 5e/6 TIA/EIA standards. These industry first right angle Ethernet cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and enclosures. We offer Category 5e and 6 shielded and unshielded stackable right angle cable assemblies off the shelf. Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Patented design offers true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Stackable right angle design Designed to be stacked with L-com's standard right angle down assemblies

L-com's unique, patented, stackable right angle Ethernet cable assemblies provide true Category 5e performance at an affordable price. These right angle Ethernet cable assemblies feature a specialized channel separator and load bar to achieve high performance and compliance with TIA/EIA-568 standards while maintaining a right angle bend. They are specially designed to be stacked with L-com's standard right angle cables to maximize your panel density while keeping the same direction cable exit. These cable assemblies are superior to competitor's right angle cable assemblies. We have tested them and found that our competitor's cables do not meet the requirements for Category 5e/6 TIA/EIA standards. These industry first right angle Ethernet cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and enclosures. We offer Category 5e and 6 shielded and unshielded stackable right angle cable assemblies off the shelf.

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Patented design offers true Category 5E performance while maintaining a 90° bend
  • 24 AWG stranded conductors provide cable flexibility
  • Stackable right angle design
  • Designed to be stacked with L-com's standard right angle down assemblies
Supplier's Site
Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 5 ; Lan Category L-Com - 23AK9071 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 5 ; Lan Category L-Com
23AK9071
Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 5 ; Lan Category L-Com 23AK9071
ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG, 5 ; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD815RA15 Series

ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG, 5 ; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD815RA15 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815RA15GRY-5 23AK9071
Product Name Category 5e Right Angle Patch Cable, Stackable, Gray, 5.0 ft Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 5 ; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14747101-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details