L-com, Inc. Category 5E Right Angle Patch Cable, RA Left Exit/Right Angle Up, Orange 10.0 TRD815RA13OR-10

Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Left angle RJ45 connector to up angle RJ45 connector orientation Patented design
Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Left angle RJ45 connector to up angle RJ45 connector orientation Patented design

Suppliers

Company
Product
Description
Supplier Links
Category 5E Right Angle Patch Cable, RA Left Exit/Right Angle Up, Orange 10.0 - TRD815RA13OR-10 - L-com, Inc.
North Andover, MA, United States
Category 5E Right Angle Patch Cable, RA Left Exit/Right Angle Up, Orange 10.0
TRD815RA13OR-10
Category 5E Right Angle Patch Cable, RA Left Exit/Right Angle Up, Orange 10.0 TRD815RA13OR-10
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Left angle RJ45 connector to up angle RJ45 connector orientation Patented design

L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5E performance while maintaining a 90° bend
  • 24 AWG stranded conductors provide cable flexibility
  • Left angle RJ45 connector to up angle RJ45 connector orientation
  • Patented design
Supplier's Site
Enet Cord, Cat5E, R/a Rj45 Plug-Plug/10 ; Lan Category L-Com - 86T0578 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, R/a Rj45 Plug-Plug/10 ; Lan Category L-Com
86T0578
Enet Cord, Cat5E, R/a Rj45 Plug-Plug/10 ; Lan Category L-Com 86T0578
ENET CORD, CAT5E, R/A RJ45 PLUG-PLUG/10 ; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Orange; Product Range:TRD815RA13 Series

ENET CORD, CAT5E, R/A RJ45 PLUG-PLUG/10 ; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Orange; Product Range:TRD815RA13 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815RA13OR-10 86T0578
Product Name Category 5E Right Angle Patch Cable, RA Left Exit/Right Angle Up, Orange 10.0 Enet Cord, Cat5E, R/a Rj45 Plug-Plug/10 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details