L-com, Inc. Premium Category 5E Patch Cable, RJ45 / RJ45, Red 100.0 ft TRD815R-100

Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is red Available in lengths up to 100 feet. This cable is 100.0 feet long
Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is red Available in lengths up to 100 feet. This cable is 100.0 feet long

Suppliers

Company
Product
Description
Supplier Links
Premium Category 5E Patch Cable, RJ45 / RJ45, Red 100.0 ft - TRD815R-100 - L-com, Inc.
North Andover, MA, United States
Premium Category 5E Patch Cable, RJ45 / RJ45, Red 100.0 ft
TRD815R-100
Premium Category 5E Patch Cable, RJ45 / RJ45, Red 100.0 ft TRD815R-100
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is red Available in lengths up to 100 feet. This cable is 100.0 feet long

Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • 50u Gold plated contacts for superior durability with 24AWG stranded conductors
  • Your choice of up to nine different colors. This cable color is red
  • Available in lengths up to 100 feet. This cable is 100.0 feet long
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 100 ; Lan Category L-Com - 90M1735 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 100 ; Lan Category L-Com
90M1735
Enet Cord, Cat5E, Rj45 Plug-Plug, 100 ; Lan Category L-Com 90M1735
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 100 ; LAN Category:Cat5e; Cable Length - Metric:30.5m; Cable Length - Imperial:100ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD815-B Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 100 ; LAN Category:Cat5e; Cable Length - Metric:30.5m; Cable Length - Imperial:100ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD815-B Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815R-100 90M1735
Product Name Premium Category 5E Patch Cable, RJ45 / RJ45, Red 100.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 100 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAA75AA5501-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Cable Spool Ethernet Media - 1585-C4KB-S100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
View Details
RF Cables And RF Cable Assemblies - NG500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Modular Cable Assemblies - RJE1Y33A83162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers