L-com, Inc. Premium 10/100Base-T Crossover Cable, Yellow 7.0 ft TRD815CRY-7

Description
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is yellow Application LAN 10/100 Ethernet Hub/switch uplink
Description
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is yellow Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Premium 10/100Base-T Crossover Cable, Yellow 7.0 ft - TRD815CRY-7 - L-com, Inc.
North Andover, MA, United States
Premium 10/100Base-T Crossover Cable, Yellow 7.0 ft
TRD815CRY-7
Premium 10/100Base-T Crossover Cable, Yellow 7.0 ft TRD815CRY-7
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is yellow Application LAN 10/100 Ethernet Hub/switch uplink

Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!

Features

  • Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications
  • 4-Pair Stranded Category 5E cable for compatibility with today's networks
  • Molded snagless boot with an easy to depress latch makes patching easier
  • Cross-over wired to uplink between hubs and switches
  • Available in Blue, Black, Red, Green, and Yellow . This cable color is yellow

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 7 ; Lan Category L-Com - 90M1718 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 7 ; Lan Category L-Com
90M1718
Enet Cord, Cat5E, Rj45 Plug-Plug, 7 ; Lan Category L-Com 90M1718
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD815CR-B Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD815CR-B Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815CRY-7 90M1718
Product Name Premium 10/100Base-T Crossover Cable, Yellow 7.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 7 ; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data