L-com, Inc. Premium 10/100Base-T Crossover Cable, Yellow 25.0 ft TRD815CRY-25

Description
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is yellow Application LAN 10/100 Ethernet Hub/switch uplink
Description
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is yellow Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Premium 10/100Base-T Crossover Cable, Yellow 25.0 ft - TRD815CRY-25 - L-com, Inc.
North Andover, MA, United States
Premium 10/100Base-T Crossover Cable, Yellow 25.0 ft
TRD815CRY-25
Premium 10/100Base-T Crossover Cable, Yellow 25.0 ft TRD815CRY-25
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is yellow Application LAN 10/100 Ethernet Hub/switch uplink

Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!

Features

  • Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications
  • 4-Pair Stranded Category 5E cable for compatibility with today's networks
  • Molded snagless boot with an easy to depress latch makes patching easier
  • Cross-over wired to uplink between hubs and switches
  • Available in Blue, Black, Red, Green, and Yellow . This cable color is yellow

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 25 ; Lan Category L-Com - 23T8939 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 25 ; Lan Category L-Com
23T8939
Enet Cord, Cat5E, Rj45 Plug-Plug, 25 ; Lan Category L-Com 23T8939
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 25 ; LAN Category:Cat5e; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD815CR-B Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 25 ; LAN Category:Cat5e; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD815CR-B Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815CRY-25 23T8939
Product Name Premium 10/100Base-T Crossover Cable, Yellow 25.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 25 ; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details