L-com, Inc. Premium 10/100Base-T Crossover Cable, Blue 15.0 ft TRD815CRBL-15

Description
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is blue Application LAN 10/100 Ethernet Hub/switch uplink
Description
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is blue Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Premium 10/100Base-T Crossover Cable, Blue 15.0 ft - TRD815CRBL-15 - L-com, Inc.
North Andover, MA, United States
Premium 10/100Base-T Crossover Cable, Blue 15.0 ft
TRD815CRBL-15
Premium 10/100Base-T Crossover Cable, Blue 15.0 ft TRD815CRBL-15
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is blue Application LAN 10/100 Ethernet Hub/switch uplink

Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!

Features

  • Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications
  • 4-Pair Stranded Category 5E cable for compatibility with today's networks
  • Molded snagless boot with an easy to depress latch makes patching easier
  • Cross-over wired to uplink between hubs and switches
  • Available in Blue, Black, Red, Green, and Yellow . This cable color is blue

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 15 ; Lan Category L-Com - 90M1700 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 15 ; Lan Category L-Com
90M1700
Enet Cord, Cat5E, Rj45 Plug-Plug, 15 ; Lan Category L-Com 90M1700
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 15 ; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD815CR-B Series RoHS Compliant: Yes

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 15 ; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD815CR-B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Ethernet Cables
Product Number TRD815CRBL-15 90M1700
Product Name Premium 10/100Base-T Crossover Cable, Blue 15.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 15 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Modular Cable Assemblies - RJE1Y36305162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Ethernet Cable - 1929483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Utp
View Details