L-com, Inc. Premium Category 5E Patch Cable, RJ45 / RJ45, Black 10.0 ft TRD815BLK-10

Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 10.0 feet long
Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 10.0 feet long

Suppliers

Company
Product
Description
Supplier Links
Premium Category 5E Patch Cable, RJ45 / RJ45, Black 10.0 ft - TRD815BLK-10 - L-com, Inc.
North Andover, MA, United States
Premium Category 5E Patch Cable, RJ45 / RJ45, Black 10.0 ft
TRD815BLK-10
Premium Category 5E Patch Cable, RJ45 / RJ45, Black 10.0 ft TRD815BLK-10
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 10.0 feet long

Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • 50u Gold plated contacts for superior durability with 24AWG stranded conductors
  • Your choice of up to nine different colors. This cable color is blue
  • This cable is 10.0 feet long
Supplier's Site
Cable Assemblies - Modular Cables - TRD815BLK-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD815BLK-10
Cable Assemblies - Modular Cables TRD815BLK-10
CBL-RJ45/RJ45 CAT5E BLK 10FT

CBL-RJ45/RJ45 CAT5E BLK 10FT

Supplier's Site
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 10.0FT - 70126289 - Allied Electronics, Inc.
Fort Worth, TX, USA
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 10.0FT
70126289
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 10.0FT 70126289
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 10.0FT

DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 10.0FT

Supplier's Site
Patch Cord, Cat5E, Rj45 Plug, Utp, 10Ft, Black; Lan Category L-Com - 58M3071 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Rj45 Plug, Utp, 10Ft, Black; Lan Category L-Com
58M3071
Patch Cord, Cat5E, Rj45 Plug, Utp, 10Ft, Black; Lan Category L-Com 58M3071
PATCH CORD, CAT5E, RJ45 PLUG, UTP, 10FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT5E, RJ45 PLUG, UTP, 10FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD815BLK-10 TRD815BLK-10 70126289 58M3071
Product Name Premium Category 5E Patch Cable, RJ45 / RJ45, Black 10.0 ft Cable Assemblies - Modular Cables DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 10.0FT Patch Cord, Cat5E, Rj45 Plug, Utp, 10Ft, Black; Lan Category L-Com
Application LAN / Ethernet; Telecommunications Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products