Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs!
Features
PATCH CORD, CAT 5E, 7FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Blue; Product Range:-; Cable Length:7ft; Colour:Blue RoHS Compliant: Yes
CBL-RJ45/RJ45 CAT5E BLU 7FT
Category 5E Patch Cable, RJ45/RJ45, 7.0ft.
| L-com, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD815BL-7 | 88M4754 | TRD815BL-7 | 70126386 |
| Product Name | Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 7.0 ft | Patch Cord, Cat 5E, 7Ft, Blue; Lan Category L-Com | Cable Assemblies - Modular Cables | Category 5E Patch Cable, RJ45/RJ45, 7.0ft. |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet | ||
| Product Type | Patch | Patch | ||
| Cable Type | Cat 5 | Cat 5 | ||
| Cable Length | 7 ft (21.34 dm) | 6.89 ft (21 dm) | 7 ft (21.34 dm) |