L-com, Inc. Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 50.0 ft TRD815BL-50

Description
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 50.0 feet long
Description
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 50.0 feet long

Suppliers

Company
Product
Description
Supplier Links
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 50.0 ft - TRD815BL-50 - L-com, Inc.
North Andover, MA, United States
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 50.0 ft
TRD815BL-50
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 50.0 ft TRD815BL-50
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 50.0 feet long

Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • 50u Gold plated contacts for superior durability with 24AWG stranded conductors
  • Your choice of up to nine different colors. This cable color is blue
  • This cable is 50.0 feet long
Supplier's Site
CBL-RJ45/RJ45 CAT5E BLU 50FT - 70126921 - Allied Electronics, Inc.
Fort Worth, TX, USA
CBL-RJ45/RJ45 CAT5E BLU 50FT
70126921
CBL-RJ45/RJ45 CAT5E BLU 50FT 70126921
CBL-RJ45/RJ45 CAT5E BLU 50FT

CBL-RJ45/RJ45 CAT5E BLU 50FT

Supplier's Site
Cable Assemblies - Modular Cables - TRD815BL-50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD815BL-50
Cable Assemblies - Modular Cables TRD815BL-50
CBL-RJ45/RJ45 CAT5E BLU 50FT

CBL-RJ45/RJ45 CAT5E BLU 50FT

Supplier's Site
Patch Cord, Cat 5E, 50Ft, Blue; Lan Category L-Com - 88M4753 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E, 50Ft, Blue; Lan Category L-Com
88M4753
Patch Cord, Cat 5E, 50Ft, Blue; Lan Category L-Com 88M4753
PATCH CORD, CAT 5E, 50FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E, 50FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD815BL-50 70126921 TRD815BL-50 88M4753
Product Name Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 50.0 ft CBL-RJ45/RJ45 CAT5E BLU 50FT Cable Assemblies - Modular Cables Patch Cord, Cat 5E, 50Ft, Blue; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5 Cat 5
Cable Length 50 ft (152 dm) 50 ft (152 dm) 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details