L-com, Inc. Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 14.0 ft TRD815BL-14

Description
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 14.0 feet long
Description
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 14.0 feet long

Suppliers

Company
Product
Description
Supplier Links
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 14.0 ft - TRD815BL-14 - L-com, Inc.
North Andover, MA, United States
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 14.0 ft
TRD815BL-14
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 14.0 ft TRD815BL-14
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 14.0 feet long

Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • 50u Gold plated contacts for superior durability with 24AWG stranded conductors
  • Your choice of up to nine different colors. This cable color is blue
  • This cable is 14.0 feet long
Supplier's Site
Patch Cord, Cat 5E, 4.27M, Blue; Lan Category L-Com - 90M1696 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E, 4.27M, Blue; Lan Category L-Com
90M1696
Patch Cord, Cat 5E, 4.27M, Blue; Lan Category L-Com 90M1696
PATCH CORD, CAT 5E, 4.27M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E, 4.27M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815BL-14 90M1696
Product Name Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 14.0 ft Patch Cord, Cat 5E, 4.27M, Blue; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14241311-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
System cable - 706-3057/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details